BUD INDUSTRIES, INC. Boxes AN-2816-AB

Description
"Box Metal, Aluminum Black Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2346-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"

"Box Metal, Aluminum Black Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 2.364"" (60.05mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2816-AB
Electrical Enclosures AN-2816-AB
Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0608 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0608
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0608
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:99.8mm; External Depth - Metric:159.8mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:99.8mm; External Depth - Metric:159.8mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2346-ND AN-2816-AB 72Y0608
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 5.220 X 19 X 11.023 - 70016777 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-009-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details