BUD INDUSTRIES, INC. Boxes AN-2815-AB

Description
"Box Metal, Aluminum Black Cover Included 5.910"" L x 2.520"" W (150.11mm x 64.01mm) X 1.450"" (36.83mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 5.910"" L x 2.520"" W (150.11mm x 64.01mm) X 1.450"" (36.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2344-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.910"" L x 2.520"" W (150.11mm x 64.01mm) X 1.450"" (36.83mm)"

"Box Metal, Aluminum Black Cover Included 5.910"" L x 2.520"" W (150.11mm x 64.01mm) X 1.450"" (36.83mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0606 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0606
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0606
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:36.83mm; External Width - Metric:64mm; External Depth - Metric:150.1mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:36.83mm; External Width - Metric:64mm; External Depth - Metric:150.1mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2815-AB
Electrical Enclosures AN-2815-AB
Electrical Enclosures 5.91x2.52x1.45" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 5.91x2.52x1.45" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2344-ND 72Y0606 AN-2815-AB
Product Name Boxes Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat-Sink Aluminum Case - HEN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.87 inch (60 to 200 mm)
View Details
TK Series Enclosures - 111-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers