BUD INDUSTRIES, INC. Boxes AN-2813-A

Description
"Box Metal, Aluminum Natural Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2339-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

"Box Metal, Aluminum Natural Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2813-A
Electrical Enclosures AN-2813-A
Electrical Enclosures 4.90x3.14x1.59" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.90x3.14x1.59" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0601 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0601
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0601
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2339-ND AN-2813-A 72Y0601
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers