BUD INDUSTRIES, INC. Boxes AN-2812-AB

Description
"Box Metal, Aluminum Black Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2338-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)"

"Box Metal, Aluminum Black Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2812-AB
Electrical Enclosures AN-2812-AB
Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0600 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0600
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0600
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:64mm; External Depth - Metric:98mm; IP Rating:IP67, IP68; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:64mm; External Depth - Metric:98mm; IP Rating:IP67, IP68; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2338-ND AN-2812-AB 72Y0600
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TK Series Enclosures - 127-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers