BUD INDUSTRIES, INC. Electrical Enclosures AN-1322-AB

Description
Electrical Enclosures 7.87x4.72x2.95" BLK ALUM IP68 NEMA 6, 6P
Datasheet
Description
Electrical Enclosures 7.87x4.72x2.95" BLK ALUM IP68 NEMA 6, 6P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1322-AB
Electrical Enclosures AN-1322-AB
Electrical Enclosures 7.87x4.72x2.95" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 7.87x4.72x2.95" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0572
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0572
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1322-AB 72Y0572
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm) 2.95 inch (74.9 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers