BUD INDUSTRIES, INC. Enclosure; Aluminum Alloy; 4.92 X 3.15 X 2.24 in.; Natural AN-1314

Description
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Description
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Aluminum Alloy; 4.92 X 3.15 X 2.24 in.; Natural - 70148951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 4.92 X 3.15 X 2.24 in.; Natural
70148951
Enclosure; Aluminum Alloy; 4.92 X 3.15 X 2.24 in.; Natural 70148951
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Aluminum Alloy Body Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13
  • Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust
  • Cover Incorporates a Recessed EPDM Gasket
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc.
  • Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148951
Product Name Enclosure; Aluminum Alloy; 4.92 X 3.15 X 2.24 in.; Natural
Length 4.9 inch (124 mm)
Width 2.27 inch (57.53 mm)
Material Aluminum
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details