BUD INDUSTRIES, INC. Electrical Enclosures AN-1312-AB

Description
Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P
Description
Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries wall enclosure, part number 72Y0552, is constructed from die-cast aluminum with a black finish, providing enhanced corrosion protection. It is designed to meet IP68 and NEMA/UL Type 6P standards, ensuring it can withstand submersion in water up to 6 feet for 24 hours. The enclosure features a pre-molded continuous silicone gasket for superior sealing performance and is made from rugged #ADC-12 alloy. It is suitable for various applications requiring environmental protection and can be easily machined or modified to meet specific project requirements. The cover is secured with stainless steel screws, ensuring durability and reliability.

Datasheet Summary
Powered by GS/AI

The Bud Industries wall enclosure, part number 72Y0552, is constructed from die-cast aluminum with a black finish, providing enhanced corrosion protection. It is designed to meet IP68 and NEMA/UL Type 6P standards, ensuring it can withstand submersion in water up to 6 feet for 24 hours. The enclosure features a pre-molded continuous silicone gasket for superior sealing performance and is made from rugged #ADC-12 alloy. It is suitable for various applications requiring environmental protection and can be easily machined or modified to meet specific project requirements. The cover is secured with stainless steel screws, ensuring durability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1312-AB
Electrical Enclosures AN-1312-AB
Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 3.85x2.52x1.35" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0552
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0552
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:64mm; External Depth - Metric:98mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.04mm; External Width - Metric:64mm; External Depth - Metric:98mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1312-AB 72Y0552
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 3.86 inch (98 mm) 1.34 inch (34.04 mm)
Width 2.52 inch (64 mm) 2.52 inch (64 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details