BUD INDUSTRIES, INC. Electrical Enclosures AN-1311-AB

Description
Electrical Enclosures 1.95x1.77x1.12" BLK ALUM IP68 NEMA 6, 6P
Datasheet
Description
Electrical Enclosures 1.95x1.77x1.12" BLK ALUM IP68 NEMA 6, 6P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1311-AB
Electrical Enclosures AN-1311-AB
Electrical Enclosures 1.95x1.77x1.12" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 1.95x1.77x1.12" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0550 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0550
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0550
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1311-AB 72Y0550
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 1.97 inch (50 mm) 1.18 inch (29.97 mm)
Width 1.77 inch (45 mm) 1.77 inch (45 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2318 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details