BUD INDUSTRIES, INC. Electrical Enclosures AN-1311-A

Description
Electrical Enclosures 1.95x1.77x1.12" NEMA 6, 6P, IP68
Datasheet
Description
Electrical Enclosures 1.95x1.77x1.12" NEMA 6, 6P, IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1311-A
Electrical Enclosures AN-1311-A
Electrical Enclosures 1.95x1.77x1.12" NEMA 6, 6P, IP68

Electrical Enclosures 1.95x1.77x1.12" NEMA 6, 6P, IP68

Buy Now Datasheet
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
72Y0549
Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries 72Y0549
ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1311-A 72Y0549
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Natural; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 1.97 inch (50 mm) 1.18 inch (29.97 mm)
Width 1.77 inch (45 mm) 1.77 inch (45 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details