BUD INDUSTRIES, INC. Die Cast Aluminum, NEMA 4 AN-1310

Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)
Description
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Die Cast Aluminum, NEMA 4
AN-1310
Die Cast Aluminum, NEMA 4 AN-1310
Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Tested and passed UL 508-4 requirements, natural finish or gray (suffix G)

Supplier's Site
Enclosure; Aluminum Alloy; 6.25 X 6.25 X 4.00 in.; Natural; NEMA 4 - 70148299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 6.25 X 6.25 X 4.00 in.; Natural; NEMA 4
70148299
Enclosure; Aluminum Alloy; 6.25 X 6.25 X 4.00 in.; Natural; NEMA 4 70148299
Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative. Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13 Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust Cover Incorporates a Recessed EPDM Gasket Internal Guide Slots for Mounting PCB Assemblies Vertically Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc. Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed

Aluminum Alloy Body Enclosures
Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body and Cover: Aluminum alloy #A380. Finish: Natural finish or gray. Gasket: EPDM. Hardware is not included. Hardware kits with M-4 stainless steel, non-magnetic cover screws and copper plated ground screw and washer are available, please contact your local Allied sales representative.

  • Designed to IP 65 of IEC 529, UL 5084 and NEMA 1, 2, 4, 4X, 12 and 13
  • Cover Attaching Screws Are Outside the Sealing Area thus preventing Ingress of Moisture and Dust
  • Cover Incorporates a Recessed EPDM Gasket
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Internal Bosses for Mounting PCBs Horizontally or for Connecting Terminals, Ground, Etc.
  • Screw Holes for Cover Mounting Are Roll Threaded and Screws Are Captivated and Recessed
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1310 70148299
Product Name Die Cast Aluminum, NEMA 4 Enclosure; Aluminum Alloy; 6.25 X 6.25 X 4.00 in.; Natural; NEMA 4
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 6.25 inch (159 mm) 6.25 inch (159 mm)
Width 6.25 inch (159 mm) 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420D7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers