Cabinet -500# equipment load capacity, carrying handles- 100# capacity
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AGC-9278 |
| Product Name | Classic II Cabinets |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 26.31 inch (668 mm) |
| Width | 20.81 inch (529 mm) |
| Depth | 21.43 inch (544 mm) |