BUD INDUSTRIES, INC. Racks & Rack Cabinets AGC-9274-GT

Description
Racks & Rack Cabinets 17.5"Classic2 Gray Classic II
Datasheet
Description
Racks & Rack Cabinets 17.5"Classic2 Gray Classic II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AGC-9274-GT
Racks & Rack Cabinets AGC-9274-GT
Racks & Rack Cabinets 17.5"Classic2 Gray Classic II

Racks & Rack Cabinets 17.5"Classic2 Gray Classic II

Buy Now Datasheet
Cabinet; Aluminum; 19.312 in.; 20.812 in.; Gray; 0.05 in.; 0.875 in. - 70147859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Aluminum; 19.312 in.; 20.812 in.; Gray; 0.05 in.; 0.875 in.
70147859
Cabinet; Aluminum; 19.312 in.; 20.812 in.; Gray; 0.05 in.; 0.875 in. 70147859
Classic II Cabinet, aluminum Body, 20.812 in. Width, 0.050 in. Material Thickness 500 lbs. maximum load rating Design Features: Top, Bottom and Side Panels 0.060" Thick Aluminum Frame, 6063-T5 Aluminum Extrusions Black Carrying Handles Included Accommodates 19" Panels (Panels Not Included But Are Available) Shipped Completely Assembled Finishes: Royal Blue (RB) or Gray Textured (GT) Two 16 Gauge Steel Vertically Adjustable Chassis Supports Included

Classic II Cabinet, aluminum Body, 20.812 in. Width, 0.050 in. Material Thickness

  • 500 lbs. maximum load rating
    Design Features:
  • Top, Bottom and Side Panels 0.060" Thick Aluminum
  • Frame, 6063-T5 Aluminum Extrusions
  • Black Carrying Handles Included
  • Accommodates 19" Panels (Panels Not Included But Are Available)
  • Shipped Completely Assembled
  • Finishes: Royal Blue (RB) or Gray Textured (GT)
  • Two 16 Gauge Steel Vertically Adjustable Chassis Supports Included
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number AGC-9274-GT 70147859
Product Name Racks & Rack Cabinets Cabinet; Aluminum; 19.312 in.; 20.812 in.; Gray; 0.05 in.; 0.875 in.
Length 21.43 inch (544 mm) 19.31 inch (491 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers