BUD INDUSTRIES, INC. Racks & Rack Cabinets AGC-9272-GT

Description
Racks & Rack Cabinets 14"Classic2 Gray Classic II
Datasheet
Description
Racks & Rack Cabinets 14"Classic2 Gray Classic II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AGC-9272-GT
Racks & Rack Cabinets AGC-9272-GT
Racks & Rack Cabinets 14"Classic2 Gray Classic II

Racks & Rack Cabinets 14"Classic2 Gray Classic II

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AGC-9272-GT
Product Name Racks & Rack Cabinets
Length 21.4 inch (543 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers