BUD INDUSTRIES, INC. Racks & Rack Cabinets 60-2502-GT

Description
Racks & Rack Cabinets 50.63"H Add-A-Rack
Datasheet
Description
Racks & Rack Cabinets 50.63"H Add-A-Rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
60-2502-GT
Racks & Rack Cabinets 60-2502-GT
Racks & Rack Cabinets 50.63"H Add-A-Rack

Racks & Rack Cabinets 50.63"H Add-A-Rack

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 60-2502-GT
Product Name Racks & Rack Cabinets
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416I-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers