BUD INDUSTRIES, INC. Series 60 Large Cabinet Racks 60-2306

Description
Models also available with front door and additional racks
Description
Models also available with front door and additional racks

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Series 60 Large Cabinet Racks
60-2306
Series 60 Large Cabinet Racks 60-2306
Models also available with front door and additional racks

Models also available with front door and additional racks

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC.
Product Category Industrial Enclosures
Product Number 60-2306
Product Name Series 60 Large Cabinet Racks
Type Rack Enclosures
Shape Rectangular
Length 87.37 inch (2219 mm)
Width 24.06 inch (611 mm)
Depth 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP6U43BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 43 inch (1092 mm)
Width 30 inch (762 mm)
View Details
3 suppliers