BUD INDUSTRIES, INC. Electrical Enclosures 1307-C

Description
Electrical Enclosures CVR WITH GASKET FOR BOX AN-1307
Datasheet
Description
Electrical Enclosures CVR WITH GASKET FOR BOX AN-1307
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
1307-C
Electrical Enclosures 1307-C
Electrical Enclosures CVR WITH GASKET FOR BOX AN-1307

Electrical Enclosures CVR WITH GASKET FOR BOX AN-1307

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1307-C
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details