Buckaroos, Inc. CoolDry Insulated Saddle 16" x 2" CD162

Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature

Suppliers

Company
Product
Description
Supplier Links
CoolDry Insulated Saddle 16
Indianapolis, IN, USA
CoolDry Insulated Saddle 16" x 2"
CD162
CoolDry Insulated Saddle 16" x 2" CD162
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
  • Recommended Product - All Cold and Hot Applications from -290°F to 250°F
  • Phenolic foam insulation meets 25/50 Flame-Smoke Ratings.
  • Superior Zero Perm rated facing makes it ideal for all cold piping.
  • Does not contribute to mold, mildew or bacteria growth.
  • Water and moisture resistant.
  • Saddle features a partial bottom rib that centers it inside clevis hanger.
  • Insulation has excellent compressive strength, and CFC and HCFC free.
  • Easy Data Sheet and CSI 3-Part Format download.
  • Quick inspection Logo with size on bottom of each Saddle.
  • Low K factor of .16 at 75°F Mean Temperature
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD162
Product Name CoolDry Insulated Saddle 16" x 2"
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 450V0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 150 lbs (68.03 kg)
View Details
Pipe Roller Support - P2475 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details