Buckaroos, Inc. Tru-Balance 4300E Insulated Saddles 4300E-3.5-.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 4300E Insulated Saddles - 4300E-3.5-.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 4300E Insulated Saddles
4300E-3.5-.5
Tru-Balance 4300E Insulated Saddles 4300E-3.5-.5
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section.
  • A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4300E-3.5-.5
Product Name Tru-Balance 4300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Conduit Hanger - E8BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-5/8-1.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 0.62 inch (15.87 mm)
View Details
Conduit To Rod Clamp - 15C-XL - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details