Buckaroos, Inc. Tru-Balance 3300P Insulated Saddles 3300P-20-2.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3300P Insulated Saddles - 3300P-20-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3300P Insulated Saddles
3300P-20-2.5
Tru-Balance 3300P Insulated Saddles 3300P-20-2.5
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency.
  • A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3300P-20-2.5
Product Name Tru-Balance 3300P Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 180 0200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Channel Conduit/Cable Clamp - P2070-75 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 7.62 inch (193.67 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details