Buckaroos, Inc. Tru-Balance 3300P Insulated Saddles 3300P-14-3.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3300P Insulated Saddles - 3300P-14-3.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3300P Insulated Saddles
3300P-14-3.5
Tru-Balance 3300P Insulated Saddles 3300P-14-3.5
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency.
  • A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3300P-14-3.5
Product Name Tru-Balance 3300P Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 141 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 525 lbs (238 kg)
View Details
Channel Conduit/Cable Clamp - P2014 EG - Atkore International
Specs
Support Type Pipe Clamp
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details