Buckaroos, Inc. Tru-Balance 3300E Insulated Saddles 3300E-2 1/8-.5

Description
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.
Description
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3300E Insulated Saddles - 3300E-2 1/8-.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3300E Insulated Saddles
3300E-2 1/8-.5
Tru-Balance 3300E Insulated Saddles 3300E-2 1/8-.5
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.
  • Our first product we introduced for chilled water and cold piping applications.
  • Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder.
  • Good for piping systems to 300°F.
  • Superior Zero Perm facing that makes it ideal for cold piping systems.
  • Completely assembled for a fast job site application.
  • Saddle features a partial bottom rib that centers it inside clevis hanger.
  • Quick Inspection Sticker applied on the bottom of each Saddle for inspector.
  • Low K Factor of .19 at 75°F Mean Temperature.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3300E-2 1/8-.5
Product Name Tru-Balance 3300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.73 inch (44.00 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P1211 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Pipe Hanger - 4010150HD - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details