Buck Research Instruments, LLC Cryogenic Hygrometer CR-2

Description
Benefits of the CR-2 • Wide Range: down to -100 °C (15 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-2 exhibits the same wide range, fast response and high reliability as the CR-1A, but it is designed specifically for aircraft and similar high-stress applications. Instead of using Liquid Nitrogen (LN2), mirror cooling is accomplished using a tactical cryocooler, which is a high-tech device used primarily to cool IR detectors in missiles and tank turrets to LN2 temperatures. Maintenance requirements for the CR-2 are minimal. Aside from occasional mirror cleaning, the cryocooler needs to be renewed every 10,000 hours of use. Both the control circuitry and the sensing assembly are mounted together into a single compact unit. A separate display module is provided that displays the dew / frost point and housekeeping signals. (For aircraft operation, the display module is not required.) The CR-2 include a ±0.1% accuracy pressure transducer, essential in demanding applications for compensating the dew/frost point temperature for minute differences between sample chamber pressure and atmospheric pressure.
Datasheet
Description
Benefits of the CR-2 • Wide Range: down to -100 °C (15 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-2 exhibits the same wide range, fast response and high reliability as the CR-1A, but it is designed specifically for aircraft and similar high-stress applications. Instead of using Liquid Nitrogen (LN2), mirror cooling is accomplished using a tactical cryocooler, which is a high-tech device used primarily to cool IR detectors in missiles and tank turrets to LN2 temperatures. Maintenance requirements for the CR-2 are minimal. Aside from occasional mirror cleaning, the cryocooler needs to be renewed every 10,000 hours of use. Both the control circuitry and the sensing assembly are mounted together into a single compact unit. A separate display module is provided that displays the dew / frost point and housekeeping signals. (For aircraft operation, the display module is not required.) The CR-2 include a ±0.1% accuracy pressure transducer, essential in demanding applications for compensating the dew/frost point temperature for minute differences between sample chamber pressure and atmospheric pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Hygrometer - CR-2 - Buck Research Instruments, LLC
Aurora, CO, USA
Cryogenic Hygrometer
CR-2
Cryogenic Hygrometer CR-2
Benefits of the CR-2 • Wide Range: down to -100 °C (15 ppb) • Fast Response Time: typically 10-20 seconds • Inherent Stability and Accuracy • NIST-traceable • Very Low Maintenance The CR-2 exhibits the same wide range, fast response and high reliability as the CR-1A, but it is designed specifically for aircraft and similar high-stress applications. Instead of using Liquid Nitrogen (LN2), mirror cooling is accomplished using a tactical cryocooler, which is a high-tech device used primarily to cool IR detectors in missiles and tank turrets to LN2 temperatures. Maintenance requirements for the CR-2 are minimal. Aside from occasional mirror cleaning, the cryocooler needs to be renewed every 10,000 hours of use. Both the control circuitry and the sensing assembly are mounted together into a single compact unit. A separate display module is provided that displays the dew / frost point and housekeeping signals. (For aircraft operation, the display module is not required.) The CR-2 include a ±0.1% accuracy pressure transducer, essential in demanding applications for compensating the dew/frost point temperature for minute differences between sample chamber pressure and atmospheric pressure.

Benefits of the CR-2

• Wide Range: down to -100 °C (15 ppb)

• Fast Response Time: typically 10-20 seconds

• Inherent Stability and Accuracy

• NIST-traceable

• Very Low Maintenance

The CR-2 exhibits the same wide range, fast response and high reliability as the CR-1A, but it is designed specifically for aircraft and similar high-stress applications. Instead of using Liquid Nitrogen (LN2), mirror cooling is accomplished using a tactical cryocooler, which is a high-tech device used primarily to cool IR detectors in missiles and tank turrets to LN2 temperatures.

Maintenance requirements for the CR-2 are minimal. Aside from occasional mirror cleaning, the cryocooler needs to be renewed every 10,000 hours of use. Both the control circuitry and the sensing assembly are mounted together into a single compact unit. A separate display module is provided that displays the dew / frost point and housekeeping signals. (For aircraft operation, the display module is not required.)

The CR-2 include a ±0.1% accuracy pressure transducer, essential in demanding applications for compensating the dew/frost point temperature for minute differences between sample chamber pressure and atmospheric pressure.

Supplier's Site Datasheet

Technical Specifications

  Buck Research Instruments, LLC
Product Category Moisture Meters
Product Number CR-2
Product Name Cryogenic Hygrometer
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Moisture Content; DewPoint
Form Factor Instrument
Dew Point Range -148 to 86 F (-100 to 30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Hygrometers - 1232269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details