BUCHI Corporation Kugelrohr

Description
The drying, distillation and sublimation of small quantities of substances The ball tube oven is optimally suited for the fractioned distillation of small amounts of solvents up to 35ml and to a maximum temperature of 300°C. Visual monitoring of the sample chamber, graphic display with manual and programmable mode. Adjustable temperature and time control, programmable for three steps. Variable rotation up to 50 U/min, vacuum and inert gas connection, integrated cooling. Overheating and protection against contact for the heating tube. Use of the rotation drying flask for quick drying without lumps. Optional automatic pump, on / off switch on termination of the program. Complete and ready to use including 1 rotation drying flask 60ml with vapor duct (DDR), 3 ball tubes 20ml with vapor duct, 1 cooling device, diverse standard accessories and operating manual.
Datasheet
Description
The drying, distillation and sublimation of small quantities of substances The ball tube oven is optimally suited for the fractioned distillation of small amounts of solvents up to 35ml and to a maximum temperature of 300°C. Visual monitoring of the sample chamber, graphic display with manual and programmable mode. Adjustable temperature and time control, programmable for three steps. Variable rotation up to 50 U/min, vacuum and inert gas connection, integrated cooling. Overheating and protection against contact for the heating tube. Use of the rotation drying flask for quick drying without lumps. Optional automatic pump, on / off switch on termination of the program. Complete and ready to use including 1 rotation drying flask 60ml with vapor duct (DDR), 3 ball tubes 20ml with vapor duct, 1 cooling device, diverse standard accessories and operating manual.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The drying, distillation and sublimation of small quantities of substances The ball tube oven is optimally suited for the fractioned distillation of small amounts of solvents up to 35ml and to a maximum temperature of 300°C. Visual monitoring of the sample chamber, graphic display with manual and programmable mode. Adjustable temperature and time control, programmable for three steps. Variable rotation up to 50 U/min, vacuum and inert gas connection, integrated cooling. Overheating and protection against contact for the heating tube. Use of the rotation drying flask for quick drying without lumps. Optional automatic pump, on / off switch on termination of the program. Complete and ready to use including 1 rotation drying flask 60ml with vapor duct (DDR), 3 ball tubes 20ml with vapor duct, 1 cooling device, diverse standard accessories and operating manual.

The drying, distillation and sublimation of small quantities of substances

The ball tube oven is optimally suited for the fractioned distillation of small amounts of solvents up to 35ml and to a maximum temperature of 300°C.

Visual monitoring of the sample chamber, graphic display with manual and programmable mode. Adjustable temperature and time control, programmable for three steps. Variable rotation up to 50 U/min, vacuum and inert gas connection, integrated cooling. Overheating and protection against contact for the heating tube. Use of the rotation drying flask for quick drying without lumps. Optional automatic pump, on / off switch on termination of the program. Complete and ready to use including 1 rotation drying flask 60ml with vapor duct (DDR), 3 ball tubes 20ml with vapor duct, 1 cooling device, diverse standard accessories and operating manual.

Supplier's Site Datasheet

Technical Specifications

  BUCHI Corporation
Product Category Evaporators
Product Number Kugelrohr
Application Research & Development
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - DM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Power Source Electric
Evaporation Rate 0.0625 to 1 GPH (0.0657 to 1.05 ml/sec)
View Details
Compact Brazed Heat Exchanger - V80 - SWEP North America
Specs
Application Offshore / Marine; Industrial, Heating & Refrigerant App.
Type Plate
Materials of Construction Stainless Steel, Pure Copper
View Details