BUCHI Corporation Datasheets for Evaporators

Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state.
Evaporators: Learn more

Product Name Notes
A multitude of possibilities in a minimum of space Small drying oven with metal housing and robust platform, a transparent sample container, suited for removing residual solvent up to a...
A truly unique exprotected rotary evaporator The BUCHI Rotavapor® R-250 EX, with its electrical heating bath and continuous ease of operation, is a truly unique exprotected rotary evaporator for global...
EasyVac - the easy way to perform automatic distillation The Vacuum Module EasyVac for the Vacuum Pump V-700 and V-710 is a new concept for vacuum regulation during the distillation...
For more than 50 years the rotary evaporators from BUCHI Labortechnik AG have focused on ease of use, durability and quality. For this reason, 20-year-old instruments can still be found...
Fully controlled Rotavapor® System BUCHI Labortechnik is the first supplier of a fully controlled system. All instruments, Rotavapor, Vacuum Pump, Vacuum Controller and Recirculating Chiller communicate with each other. A...
Highly modular parallel evaporator with interchangeable racks for 4 to 96 samples, covering working volumes of 0.5 to 500 ml. Due to a number of optional modular asseccories the Polyvap...
LabVac - the ideal solution for your laboratory vacuum system The Vacuum Module V-802 LabVac is a Vacuum Module that has been specifically developed for a laboratory vacuum system with...
Powerful recirculating chiller optimally suited for use with the BUCHI Rotavapor R-220 SE The BUCHI recirculating chiller F-125 allows efficient distillation independent of tap water. Features a display of set...
The BUCHI Rotavapor® R-220 EX offers a unique combination of explosion protection and user-friendly features The electrical heating bath enables precise control and high performance - a temperature set-point between...
The drying, distillation and sublimation of small quantities of substances The ball tube oven is optimally suited for the fractioned distillation of small amounts of solvents up to 35ml and...
The essence in Rotary Evaporation Evaporation by using a rotary evaporator is the most commonly used method to separate solvents. Every student or trainee in chemistry will sooner or later...
The Multivapor is a compact 6 or 12 postion parallel vortex evaproator that is designed to optimize existing personal process workflows. When used in combination with the Rotavapor a unique...
The new Recirculating Chillers BUCHI is proud to announce the launch of an all-new range of recirculating chillers designed to work seamlessly with a rotary evaporator and vacuum controller. The...
The Syncore® Analyst is designed for smooth concentration of 4 to 12 samples ranging in volumes of 30 to 500 ml down to pre-defined residual volumes of 0.3, 1.0, or...
Vacuum Controller V-850/855 - the smart way to regulate a vacuum The vacuum controllers are the result of close collaboration with customers during development to adapt the controllers even more...
Vacuum Pump V-700 - the innovative way of vacuum generation The Vacuum Pump V-700 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with...
Vacuum Pump V-710 - strong pump for high requirements The Vacuum Pump V-710 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all...
Your laboratory workhorse The rotary evaporator principle is the most common method, as it is an efficient, fast and gentle way to separat liquids. The rotating flask generates an effective...