BTECH, Inc. Battery Monitoring System CellQ2

Description
The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller. Measurement Capabilities: At-a-Glance R/Y/G LED display 4 Configurable Locations 8 Parallel Strings Per Location 255 Monitoring Points with Impedance 2, 4, 6, 8, 12 or 16 Volt Units 2-480 Volt Systems 1 Ambient Temperature Voltage-only option Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps (4) Form C Dry Contacts Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 25W 24-60 VDC, 10W Operating Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: Side/Wall Mounting Bracket 19" Rack Mounting Brackets 23" Rack Mounting Brackets Wall Mount Swing Out 19" Rack
Datasheet
Description
The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller. Measurement Capabilities: At-a-Glance R/Y/G LED display 4 Configurable Locations 8 Parallel Strings Per Location 255 Monitoring Points with Impedance 2, 4, 6, 8, 12 or 16 Volt Units 2-480 Volt Systems 1 Ambient Temperature Voltage-only option Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps (4) Form C Dry Contacts Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 25W 24-60 VDC, 10W Operating Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: Side/Wall Mounting Bracket 19" Rack Mounting Brackets 23" Rack Mounting Brackets Wall Mount Swing Out 19" Rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring System - CellQ2 - BTECH, Inc.
Rockaway, NJ, USA
Battery Monitoring System
CellQ2
Battery Monitoring System CellQ2
The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller. Measurement Capabilities: At-a-Glance R/Y/G LED display 4 Configurable Locations 8 Parallel Strings Per Location 255 Monitoring Points with Impedance 2, 4, 6, 8, 12 or 16 Volt Units 2-480 Volt Systems 1 Ambient Temperature Voltage-only option Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps (4) Form C Dry Contacts Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 25W 24-60 VDC, 10W Operating Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: Side/Wall Mounting Bracket 19" Rack Mounting Brackets 23" Rack Mounting Brackets Wall Mount Swing Out 19" Rack

The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller.

Measurement Capabilities:

  • At-a-Glance R/Y/G LED display
  • 4 Configurable Locations
  • 8 Parallel Strings Per Location
  • 255 Monitoring Points with Impedance
  • 2, 4, 6, 8, 12 or 16 Volt Units
  • 2-480 Volt Systems
  • 1 Ambient Temperature
  • Voltage-only option

Communications:

  • Integrated Network Card (RJ-45 Port)
  • Unique MAC Address
  • Modbus over TCP/IP
  • SNMP Traps
  • (4) Form C Dry Contacts

Optional Features:

  • Dial-up Modem/GPRS
  • Modem/Wireless

Input Power:

  • 100-240 VAC, 50/60 Hz, Maximum 25W
  • 24-60 VDC, 10W Operating

Operating Temperature:

  • 41 to 104 °F / 5 to 40 °C

Mounting:

  • Side/Wall Mounting Bracket
  • 19" Rack Mounting Brackets
  • 23" Rack Mounting Brackets
  • Wall Mount Swing Out 19" Rack
Supplier's Site Datasheet

Technical Specifications

  BTECH, Inc.
Product Category Battery Monitors and Testers
Product Number CellQ2
Product Name Battery Monitoring System
Form Factor Module
Test Capability Voltage
Features Power Management
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - BQ7693006DBT - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details