BTECH, Inc. Battery Monitoring System CellQ1

Description
The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear. Measurement Capabilities: 2 Configurable Locations 8 Parallel Strings Per Location 48 Monitoring Points with Impedance Per Location 2, 4, 6, 8, 12 or 16 Volt Units 2-60 Volt Systems 1 Ambient Temperature Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 6W 12-60 VDC, Maximum 3W Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: DIN Rail Mounting Bracket Built-In Mounting Holes
Datasheet
Description
The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear. Measurement Capabilities: 2 Configurable Locations 8 Parallel Strings Per Location 48 Monitoring Points with Impedance Per Location 2, 4, 6, 8, 12 or 16 Volt Units 2-60 Volt Systems 1 Ambient Temperature Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 6W 12-60 VDC, Maximum 3W Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: DIN Rail Mounting Bracket Built-In Mounting Holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring System - CellQ1 - BTECH, Inc.
Rockaway, NJ, USA
Battery Monitoring System
CellQ1
Battery Monitoring System CellQ1
The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear. Measurement Capabilities: 2 Configurable Locations 8 Parallel Strings Per Location 48 Monitoring Points with Impedance Per Location 2, 4, 6, 8, 12 or 16 Volt Units 2-60 Volt Systems 1 Ambient Temperature Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 6W 12-60 VDC, Maximum 3W Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: DIN Rail Mounting Bracket Built-In Mounting Holes

The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement.

The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear.

Measurement Capabilities:

  • 2 Configurable Locations
  • 8 Parallel Strings Per Location
  • 48 Monitoring Points with Impedance Per Location
  • 2, 4, 6, 8, 12 or 16 Volt Units
  • 2-60 Volt Systems
  • 1 Ambient Temperature

Communications:

  • Integrated Network Card (RJ-45 Port)
  • Unique MAC Address
  • Modbus over TCP/IP
  • SNMP Traps

Optional Features:

  • Dial-up Modem/GPRS
  • Modem/Wireless

Input Power:

  • 100-240 VAC, 50/60 Hz, Maximum 6W
  • 12-60 VDC, Maximum 3W

Operating Temperature:

  • 41 to 104 °F / 5 to 40 °C

Mounting:

  • DIN Rail Mounting Bracket
  • Built-In Mounting Holes
Supplier's Site Datasheet

Technical Specifications

  BTECH, Inc.
Product Category Battery Monitors and Testers
Product Number CellQ1
Product Name Battery Monitoring System
Form Factor Module
Test Capability Voltage
Features Power Management
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details