BTECH, Inc. CellQ 2 Battery System

Description
The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated battery types. TheCellQ 2 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear. The CellQ2 system is also competitively priced while offering increased sensitivity, accuracy, and repeatability. Key System Features The CellQ will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or 2 Volt units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Te mperature. In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a complete battery monitoring system. All of this data can be viewed in real time using BTECH’s legendary Battery Validation Manager Software and reported using an existing BMS system. Measurement Capabilities At-a-Glance R/YG LED display 8 - Parallel Strings 255 - Monitoring Points with Impedance 2, 4, 6, 8, 12, 16 Volt Units 2— 60, Volt Systems 1 Ambient Temperature Pilot Cell Temperature Per String Communications Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus Over TCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 - 240 VAC, 50/60 Hz, 25W 24-60VDC,10W Operating Temperature 23 to 167°F / -5 to +75°C
Datasheet
Description
The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated battery types. TheCellQ 2 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear. The CellQ2 system is also competitively priced while offering increased sensitivity, accuracy, and repeatability. Key System Features The CellQ will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or 2 Volt units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Te mperature. In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a complete battery monitoring system. All of this data can be viewed in real time using BTECH’s legendary Battery Validation Manager Software and reported using an existing BMS system. Measurement Capabilities At-a-Glance R/YG LED display 8 - Parallel Strings 255 - Monitoring Points with Impedance 2, 4, 6, 8, 12, 16 Volt Units 2— 60, Volt Systems 1 Ambient Temperature Pilot Cell Temperature Per String Communications Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus Over TCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 - 240 VAC, 50/60 Hz, 25W 24-60VDC,10W Operating Temperature 23 to 167°F / -5 to +75°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellQ 2 Battery System -  - BTECH, Inc.
Rockaway, NJ, USA
CellQ 2 Battery System
CellQ 2 Battery System
The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated battery types. TheCellQ 2 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear. The CellQ2 system is also competitively priced while offering increased sensitivity, accuracy, and repeatability. Key System Features The CellQ will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or 2 Volt units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Te mperature. In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a complete battery monitoring system. All of this data can be viewed in real time using BTECH’s legendary Battery Validation Manager Software and reported using an existing BMS system. Measurement Capabilities At-a-Glance R/YG LED display 8 - Parallel Strings 255 - Monitoring Points with Impedance 2, 4, 6, 8, 12, 16 Volt Units 2— 60, Volt Systems 1 Ambient Temperature Pilot Cell Temperature Per String Communications Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus Over TCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 - 240 VAC, 50/60 Hz, 25W 24-60VDC,10W Operating Temperature 23 to 167°F / -5 to +75°C

The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated battery types. TheCellQ 2 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear. The CellQ2 system is also competitively priced while offering increased sensitivity, accuracy, and repeatability.

Key System Features

The CellQ will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software.

The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or 2 Volt units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Temperature.

In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a complete battery monitoring system. All of this data can be viewed in real time using BTECH’s legendary Battery Validation Manager Software and reported using an existing BMS system.

Measurement Capabilities

  • At-a-Glance R/YG LED display
  • 8 - Parallel Strings
  • 255 - Monitoring Points with Impedance
  • 2, 4, 6, 8, 12, 16 Volt Units
  • 2— 60, Volt Systems
  • 1 Ambient Temperature
  • Pilot Cell Temperature Per String

Communications

  • Integrated Network Card (RJ-45 Port)
  • Unique MAC Address
  • Modbus Over TCP/IP
  • SNMP Traps

Optional Features

  • Dial Up Modem/GPRS
  • Modem/Wireless

Input Power

  • 100 - 240 VAC, 50/60 Hz, 25W
  • 24-60VDC,10W
  • Operating Temperature 23 to 167°F / -5 to +75°C
Supplier's Site Datasheet

Technical Specifications

  BTECH, Inc.
Product Category Predictive Maintenance and Condition Monitoring Systems
Product Name CellQ 2 Battery System
Application Data Center, Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

PCC Optimization Sensor System -  - THK America, Inc.
Specs
Monitored Properties Status of Components
Technology IoT
View Details
Liquid Temperature Monitoring System - MAG-SAFE - Dickow Pump Company, Inc.
Specs
Application Flow Control
Monitored Properties Temperature
View Details