Bruker Corporation CUPONAL™ Busbars

Description
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of standard sections are available. All rectangular and round sections are produced using a nominal copper cladding of 15% by volume (37% by weight) with the exception of certain sizes of high aspect ratio which are produced with nominally 20% copper by volume (45% by weight). Special profiles, for example ˜L˜ or ˜T˜ shapes can be made to order, and are produced with a 20% copper cladding by volume.
Description
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of standard sections are available. All rectangular and round sections are produced using a nominal copper cladding of 15% by volume (37% by weight) with the exception of certain sizes of high aspect ratio which are produced with nominally 20% copper by volume (45% by weight). Special profiles, for example ˜L˜ or ˜T˜ shapes can be made to order, and are produced with a 20% copper cladding by volume.

Suppliers

Company
Product
Description
Supplier Links
CUPONAL™ Busbars -  - Bruker Corporation
Billerica, MA, USA
CUPONAL™ Busbars
CUPONAL™ Busbars
Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of standard sections are available. All rectangular and round sections are produced using a nominal copper cladding of 15% by volume (37% by weight) with the exception of certain sizes of high aspect ratio which are produced with nominally 20% copper by volume (45% by weight). Special profiles, for example ˜L˜ or ˜T˜ shapes can be made to order, and are produced with a 20% copper cladding by volume.

Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving.
A wide range of standard sections are available. All rectangular and round sections are produced using a nominal copper cladding of 15% by volume (37% by weight) with the exception of certain sizes of high aspect ratio which are produced with nominally 20% copper by volume (45% by weight). Special profiles, for example ˜L˜ or ˜T˜ shapes can be made to order, and are produced with a 20% copper cladding by volume.

Supplier's Site

Technical Specifications

  Bruker Corporation
Product Category Busbars and Busways
Product Name CUPONAL™ Busbars
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar - 2P25U3S/56 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details