Broyce Control, Ltd. Relay, Voltage Sensing, Spdt, 24Vdc; Product Range Broyce Control M1BVR 12-24V

Description
RELAY, VOLTAGE SENSING, SPDT, 24VDC; Product Range:M1BVR Series; Supply Voltage Max:24VDC; Power Consumption:1.8W; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:25V; Contact Configuration:SPDT; Relay RoHS Compliant: Yes
Description
RELAY, VOLTAGE SENSING, SPDT, 24VDC; Product Range:M1BVR Series; Supply Voltage Max:24VDC; Power Consumption:1.8W; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:25V; Contact Configuration:SPDT; Relay RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

M1BVR is a battery voltage alarm relay designed to monitor DC supply voltages between 12 V and 24 V, with an adjustable under-voltage trip level from 9 V to 28 V and a time delay of 1 to 30 seconds. It features a single changeover contact rated for AC1 250 V AC at 8 A and DC1 25 V DC at 8 A, with a hysteresis of 5%. The device consumes less than 1.8 W and operates within an ambient temperature range of -20 °C to +60 °C. It is mounted on a DIN rail with a width of 17.5 mm and accepts terminal conductors up to 2 × 2.5 mm². The housing conforms to UL94 V0, and the unit meets UL, CUL, CSA, IEC, and CE standards. Weight is approximately 60 g.

Datasheet Summary
Powered by GS/AI

M1BVR is a battery voltage alarm relay designed to monitor DC supply voltages between 12 V and 24 V, with an adjustable under-voltage trip level from 9 V to 28 V and a time delay of 1 to 30 seconds. It features a single changeover contact rated for AC1 250 V AC at 8 A and DC1 25 V DC at 8 A, with a hysteresis of 5%. The device consumes less than 1.8 W and operates within an ambient temperature range of -20 °C to +60 °C. It is mounted on a DIN rail with a width of 17.5 mm and accepts terminal conductors up to 2 × 2.5 mm². The housing conforms to UL94 V0, and the unit meets UL, CUL, CSA, IEC, and CE standards. Weight is approximately 60 g.

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 24Vdc; Product Range Broyce Control - 31M0304 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 24Vdc; Product Range Broyce Control
31M0304
Relay, Voltage Sensing, Spdt, 24Vdc; Product Range Broyce Control 31M0304
RELAY, VOLTAGE SENSING, SPDT, 24VDC; Product Range:M1BVR Series; Supply Voltage Max:24VDC; Power Consumption:1.8W; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:25V; Contact Configuration:SPDT; Relay RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 24VDC; Product Range:M1BVR Series; Supply Voltage Max:24VDC; Power Consumption:1.8W; Contact Current:8A; Contact Voltage VAC:250V; Contact Voltage VDC:25V; Contact Configuration:SPDT; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 31M0304
Product Name Relay, Voltage Sensing, Spdt, 24Vdc; Product Range Broyce Control
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details