Broyce Control, Ltd. Monitoring Relays LXPRF-4W 230V (400V)

Description
Broyce Control LXPRF-4W 230V (400V)
Request a Quote Datasheet
Description
Broyce Control LXPRF-4W 230V (400V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 8505386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
8505386
Monitoring Relays 8505386
Broyce Control LXPRF-4W 230V (400V)

Broyce Control LXPRF-4W 230V (400V)

Supplier's Site
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control - 04AC8482 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
04AC8482
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control 04AC8482
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 8505386 04AC8482
Product Name Monitoring Relays Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861822 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details