Broyce Control, Ltd. Monitoring Relays LXPRC/S 400V

Description
Broyce Control LXPRC/S 400V
Request a Quote Datasheet
Description
Broyce Control LXPRC/S 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 8505360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
8505360
Monitoring Relays 8505360
Broyce Control LXPRC/S 400V

Broyce Control LXPRC/S 400V

Supplier's Site
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control - 04AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control
04AC8479
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control 04AC8479
RELAY, VOLTAGE SENSE, SPDT, 8A, 400VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 400VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 8505360 04AC8479
Product Name Monitoring Relays Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details