Broyce Control, Ltd. Monitoring Relays LXPRC 400V

Description
Broyce Control LXPRC 400V
Request a Quote Datasheet
Description
Broyce Control LXPRC 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 8505373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
8505373
Monitoring Relays 8505373
Broyce Control LXPRC 400V

Broyce Control LXPRC 400V

Supplier's Site
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control - 04AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control
04AC8477
Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control 04AC8477
RELAY, VOLTAGE SENSE, SPDT, 8A, 400VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 400VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 8505373 04AC8477
Product Name Monitoring Relays Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss)
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3879 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details