Broyce Control, Ltd. Monitoring Relays LPMP/2 400V

Description
Broyce Control LPMP/2 400V
Request a Quote Datasheet
Description
Broyce Control LPMP/2 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 1356182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
1356182
Monitoring Relays 1356182
Broyce Control LPMP/2 400V

Broyce Control LPMP/2 400V

Supplier's Site
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control - 04AC8463 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
04AC8463
Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control 04AC8463
RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, DPDT, 5A, 400VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 1356182 04AC8463
Product Name Monitoring Relays Relay, Voltage Sense, Dpdt, 5A, 400Vac; Product Range Broyce Control
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details