Broyce Control, Ltd. Monitoring Relays LMWVR 12-240V AC/DC

Description
Broyce Control LMWVR 12-240V AC/DC
Request a Quote Datasheet
Description
Broyce Control LMWVR 12-240V AC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 8505418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
8505418
Monitoring Relays 8505418
Broyce Control LMWVR 12-240V AC/DC

Broyce Control LMWVR 12-240V AC/DC

Supplier's Site
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control - 04AC8460 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
04AC8460
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control 04AC8460
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 8505418 04AC8460
Product Name Monitoring Relays Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Automotive Relays - 2765980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
View Details