Broyce Control, Ltd. Multifunction Timer, 0.1S-100H, Dpdt; Product Range Broyce Control LMMT/2 12-230V AC/DC

Description
MULTIFUNCTION TIMER, 0.1S-100H, DPDT; Product Range:LMMT/2 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION TIMER, 0.1S-100H, DPDT; Product Range:LMMT/2 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Timer, 0.1S-100H, Dpdt; Product Range Broyce Control - 04AC8459 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Timer, 0.1S-100H, Dpdt; Product Range Broyce Control
04AC8459
Multifunction Timer, 0.1S-100H, Dpdt; Product Range Broyce Control 04AC8459
MULTIFUNCTION TIMER, 0.1S-100H, DPDT; Product Range:LMMT/2 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

MULTIFUNCTION TIMER, 0.1S-100H, DPDT; Product Range:LMMT/2 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8459
Product Name Multifunction Timer, 0.1S-100H, Dpdt; Product Range Broyce Control
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 3498674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details