Broyce Control, Ltd. Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control LMCVR-500V

Description
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes
Datasheet
Description
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control - 04AC8455 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
04AC8455
Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control 04AC8455
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 04AC8455
Product Name Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 160212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details