The LMCVR-20V is a multifunction voltage monitoring relay with a 17.5mm DIN rail mount, designed for under- or over-voltage protection in AC/DC systems. It accepts an auxiliary supply of 24-230V AC/DC and monitors input voltages from 0.1 to 20V AC/DC with selectable ranges. The relay output is SPDT with a rating of AC1 250V 10A (2500VA), AC15 250V 5A (no), 3A (nc), and DC1 25V 10A (250W), offering ≥150,000 operational life. Adjustable trip levels (10-100% of range), time delays (0.1-30s), and hysteresis (2% or 10%) or latch modes are provided. It features LED indicators for supply, alarm, and relay status, complies with CE and RoHS, and meets IEC 60947-1 and IEC 60664 dielectric and impulse withstand standards. The housing is UL94 V0 rated, weighing 63g, with terminal conductor support up to 2×2.5mm².
RELAY, VOLTAGE SENSE, SPDT, 8A, 230VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04AC8454 |
| Product Name | Relay, Voltage Sense, Spdt, 8A, 230Vac; Product Range Broyce Control |
| Mounting | DIN; DIN Rail |