Broyce Control, Ltd. Delay-On-Operate Timer, 0.1S-100H, Dpdt; Product Range Broyce Control LEDO/2 12-230V AC/DC

Description
DELAY-ON-OPERATE TIMER, 0.1S-100H, DPDT; Product Range:LEDO/2 Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet
Description
DELAY-ON-OPERATE TIMER, 0.1S-100H, DPDT; Product Range:LEDO/2 Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay-On-Operate Timer, 0.1S-100H, Dpdt; Product Range Broyce Control - 04AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Delay-On-Operate Timer, 0.1S-100H, Dpdt; Product Range Broyce Control
04AC8402
Delay-On-Operate Timer, 0.1S-100H, Dpdt; Product Range Broyce Control 04AC8402
DELAY-ON-OPERATE TIMER, 0.1S-100H, DPDT; Product Range:LEDO/2 Series; Timer Functions:Delay-On-O perate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current RoHS Compliant: Yes

DELAY-ON-OPERATE TIMER, 0.1S-100H, DPDT; Product Range:LEDO/2 Series; Timer Functions:Delay-On-Operate; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:230V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8402
Product Name Delay-On-Operate Timer, 0.1S-100H, Dpdt; Product Range Broyce Control
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer; Contact Configuration Finder - 19J6681 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Clocks - 2486688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details