Broyce Control, Ltd. Monitoring Relays LCVR/2 230V

Description
Broyce Control LCVR/2 230V
Request a Quote Datasheet
Description
Broyce Control LCVR/2 230V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 1356187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
1356187
Monitoring Relays 1356187
Broyce Control LCVR/2 230V

Broyce Control LCVR/2 230V

Supplier's Site
Relay, Voltage Sense, Dpdt, 5A, 230Vac; Product Range Broyce Control - 04AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Dpdt, 5A, 230Vac; Product Range Broyce Control
04AC8367
Relay, Voltage Sense, Dpdt, 5A, 230Vac; Product Range Broyce Control 04AC8367
RELAY, VOLTAGE SENSE, DPDT, 5A, 230VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, DPDT, 5A, 230VAC; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:230VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 1356187 04AC8367
Product Name Monitoring Relays Relay, Voltage Sense, Dpdt, 5A, 230Vac; Product Range Broyce Control
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers