Broyce Control, Ltd. Multivolt Timer, On/off, 0.1S-100H, Spdt; Product Range Broyce Control LART 12-230V AC/DC

Description
MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT; Product Range:LART Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet
Description
MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT; Product Range:LART Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivolt Timer, On/off, 0.1S-100H, Spdt; Product Range Broyce Control - 04AC8347 - Newark, An Avnet Company
Chicago, IL, United States
Multivolt Timer, On/off, 0.1S-100H, Spdt; Product Range Broyce Control
04AC8347
Multivolt Timer, On/off, 0.1S-100H, Spdt; Product Range Broyce Control 04AC8347
MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT; Product Range:LART Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT; Product Range:LART Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8347
Product Name Multivolt Timer, On/off, 0.1S-100H, Spdt; Product Range Broyce Control
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 7204394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Programmable Engineering Units
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details