Brownell Limited Breather, Immersion Proof, Polycarbonate, Black; Product Range Brownell BLD6343

Description
BREATHER, IMMERSION PROOF, POLYCARBONATE, BLACK; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:27mm; External Depth - Metric:24mm; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
BREATHER, IMMERSION PROOF, POLYCARBONATE, BLACK; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:27mm; External Depth - Metric:24mm; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breather, Immersion Proof, Polycarbonate, Black; Product Range Brownell - 08WX0371 - Newark, An Avnet Company
Chicago, IL, United States
Breather, Immersion Proof, Polycarbonate, Black; Product Range Brownell
08WX0371
Breather, Immersion Proof, Polycarbonate, Black; Product Range Brownell 08WX0371
BREATHER, IMMERSION PROOF, POLYCARBONATE, BLACK; Product Range:-; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:27mm; External Depth - Metric:24mm; Body Color:Black RoHS Compliant: Yes

BREATHER, IMMERSION PROOF, POLYCARBONATE, BLACK; Product Range:-; Enclosure Material:Polycarbonate; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:27mm; External Depth - Metric:24mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 08WX0371
Product Name Breather, Immersion Proof, Polycarbonate, Black; Product Range Brownell
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3021A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details