Brother International Corporation Tape, 24Mm, Black/white, Flexible; Label Tape Type Brother TZE-FX251

Description
TAPE, 24MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Description
TAPE, 24MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 24Mm, Black/white, Flexible; Label Tape Type Brother - 15J0167 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 24Mm, Black/white, Flexible; Label Tape Type Brother
15J0167
Tape, 24Mm, Black/white, Flexible; Label Tape Type Brother 15J0167
TAPE, 24MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

TAPE, 24MM, BLACK/WHITE, FLEXIBLE; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 15J0167
Product Name Tape, 24Mm, Black/white, Flexible; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Skived PTFE - 245-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE
Thickness 0.0080 inches (0.2032 mm)
Adhesive PTFE - Skived
View Details