Brother International Corporation Tape, Black On Clear, 6Mm W, 8M L; Label Tape Type Brother TZE-111

Description
TAPE, BLACK ON CLEAR, 6MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON CLEAR, 6MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Clear, 6Mm W, 8M L; Label Tape Type Brother - 07WX9646 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Clear, 6Mm W, 8M L; Label Tape Type Brother
07WX9646
Tape, Black On Clear, 6Mm W, 8M L; Label Tape Type Brother 07WX9646
TAPE, BLACK ON CLEAR, 6MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

TAPE, BLACK ON CLEAR, 6MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9646
Product Name Tape, Black On Clear, 6Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details