The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL28T12X-BBRD5N, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage options, including standard voltages for both 50Hz and 60Hz applications. The motor features a robust construction with steel carbonitrided and die quenched gears, ensuring durability and extended service life. It is lubricated for life with high-grade synthetic grease, which minimizes maintenance needs and downtime. The gear motor supports multiple mounting configurations, providing flexibility for integration into different systems. Engineers considering this product should note its energy-efficient design and the use of hypoid gearing, which enhances performance and reliability. The motor is suitable for a variety of industrial applications where space and efficiency are critical.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL28T12X-BBRD5N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 988.0 In-lbs (1139 kg-cm) |