The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL18T010-BBRE3A, is designed for applications requiring compact and efficient power transmission. It operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. The motor features multiple voltage options, including standard and special voltages, and is capable of operating at different frequencies (50Hz or 60Hz). This gear motor utilizes high-quality materials, including steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. The design includes a hypoid gearing system, which enhances efficiency and is comparable to automotive differentials. Additionally, the motor is lubricated for life with synthetic grease and sealed with "O" rings, minimizing maintenance needs. Engineers seeking a reliable and energy-efficient gear motor for their projects may find this product aligns well with their requirements.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL18T010-BBRE3A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 16.0 In-lbs (18.45 kg-cm) |