The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15T060-BBLC1C, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options in tight spaces. The motor is available in multiple voltage configurations, including standard voltages of 115V, 220V, and 230V, with options for both 50Hz and 60Hz operation. The gear motor is equipped with high-quality steel carbonitrided gears, which enhance durability and extend operational life. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. Engineers considering this gear motor will find it beneficial for applications that demand reliability and efficiency in a compact form factor.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15T060-BBLC1C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 35.0 In-lbs (40.36 kg-cm) |