The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15L020-BPLC6A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard single-phase voltages, and is designed to operate efficiently at different frequencies. The gear motor utilizes high-quality materials, including steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. Additionally, it is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Engineers considering this product should note its energy-efficient design and the availability of various mounting styles, which can accommodate diverse project requirements.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15L020-BPLC6A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 12.0 In-lbs (13.84 kg-cm) |