The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF22L15X-BBLC2C, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, which allows for flexible mounting options. It is available in various horsepower ratings, specifically from 1/50 HP to 1/6 HP, making it suitable for a range of industrial applications. The motor operates on standard voltages and frequencies, with options for special voltage configurations. The gear motor is constructed with durable materials, including steel carbonitrided and die quenched gears, ensuring longevity and reliability. Additionally, it is lubricated for life with high-grade synthetic grease, reducing maintenance needs. This product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF22L15X-BBLC2C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 741.0 In-lbs (854 kg-cm) |