The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF18T200-BPRF6A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard single-phase voltages, and is designed to operate at full load speeds around 1650 RPM. The gear motor is constructed with durable materials, including steel carbonitrided and die quenched gears, which enhance its longevity and reliability. Additionally, it is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Engineers considering this product will benefit from its energy-efficient design and robust construction, making it a viable option for applications that demand reliability and performance in a compact form factor.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF18T200-BPRF6A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 466.0 In-lbs (537 kg-cm) |