The Mini Series Rt-angle Foot Mount Gear Motor Type H from Brother International Corporation, specifically the part number HF18L100-BWBRF2N, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a robust construction with steel carbonitrided and die quenched gears, which enhances durability and extends the product's lifespan. The motor is available in multiple voltage options, including standard and special voltages, and operates at full load speeds ranging from approximately 1,600 to 1,700 RPM, depending on the specific configuration. It is lubricated for life with high-grade synthetic grease, which minimizes maintenance needs and downtime. The gear motor also offers flexibility in mounting styles, accommodating various installation requirements. Engineers considering this product should evaluate its specifications against their project needs, particularly in terms of power, speed, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF18L100-BWBRF2N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 233.0 In-lbs (269 kg-cm) |